Keystone Electronics Corp. THM (Compact) Holder for 20mm Cell 103

Description
Part Number: 103 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 103 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Compact) Holder for 20mm Cell
103
THM (Compact) Holder for 20mm Cell 103
Part Number: 103 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 103

  • # of Cells: 1
  • Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-103-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-103-ND
Battery Holders, Clips, Contacts 36-103-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin-Cell; 20 mm; 0.896in.; Glass Filled Nylon; 1; 1 AWG - 70181436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 20 mm; 0.896in.; Glass Filled Nylon; 1; 1 AWG
70181436
Battery Holder, Coin-Cell; 20 mm; 0.896in.; Glass Filled Nylon; 1; 1 AWG 70181436
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 16F424 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
16F424
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 16F424
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Plastic RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 103 36-103-ND 70181436 16F424
Product Name THM (Compact) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder, Coin-Cell; 20 mm; 0.896in.; Glass Filled Nylon; 1; 1 AWG Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Holder, PC - 2222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers