Keystone Electronics Corp. For 4 D Cell-All Contacts Insulated 2162

Description
Part Number: 2162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 4 D Cell-All Contacts Insulated - 2162 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 D Cell-All Contacts Insulated
2162
For 4 D Cell-All Contacts Insulated 2162
Part Number: 2162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 2162

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2162-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2162-ND
Battery Holders, Clips, Contacts 36-2162-ND
Battery Holder (Open) D 4 Cell Solder Lug

Battery Holder (Open) D 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 35F1570 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
35F1570
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 35F1570
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2162 36-2162-ND 35F1570
Product Name For 4 D Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers