Keystone Electronics Corp. 1/2AA Battery Holder, Solder Lug 1103

Description
Part Number: 1103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2AA Battery Holder, Solder Lug - 1103 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA Battery Holder, Solder Lug
1103
1/2AA Battery Holder, Solder Lug 1103
Part Number: 1103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 1103

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
 - 3277540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis and clips: aluminium or steel. Terminals: tinned brass. Eyelets: nickel-plated brass. For Battery Size = 1/2 AA Number of Cells = 1 Mount = Chassis Type = Battery Holder Maximum Cell Diameter = 12.95mm Dimensions = 29.4 x 15.9 x 15.1mm Terminal Contact Type = Solder Tag Body Material = Steel Terminal Contact Material = Brass

Chassis and clips: aluminium or steel. Terminals: tinned brass. Eyelets: nickel-plated brass.
For Battery Size = 1/2 AA
Number of Cells = 1
Mount = Chassis
Type = Battery Holder
Maximum Cell Diameter = 12.95mm
Dimensions = 29.4 x 15.9 x 15.1mm
Terminal Contact Type = Solder Tag
Body Material = Steel
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-1103-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1103-ND
Battery Holders, Clips, Contacts 36-1103-ND
Battery Holder (Open) 1/2AA 1 Cell Solder Lug

Battery Holder (Open) 1/2AA 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone - 26C9900 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone
26C9900
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone 26C9900
BATTERY HOLDER, AA SIZE, THD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, THD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact - 70182743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact
70182743
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact 70182743
Battery Holder, 1⁄2 AA Size Battery, Steel Material Holders: Available with solder lugs, PC lugs or series connections. Solder lug termination.

Battery Holder, 1⁄2 AA Size Battery, Steel Material
Holders: Available with solder lugs, PC lugs or series connections.
Solder lug termination.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1103 3277540 36-1103-ND 26C9900 70182743
Product Name 1/2AA Battery Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact
Type Metal Holder Battery Holder Holder (Open) Metal Holder
Material Aluminum Steel
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT holder for 7.9mm Coin Cell on T&R - 2988TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2993-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers
SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers