Keystone Electronics Corp. SMT (Auto-In) Holder for 12mm Cell-on T&R 1072TR

Description
Part Number: 1072TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails Tape and Reel - 1,020 / 15" reel For Bulk Packaged, Use
Request a Quote Datasheet
Description
Part Number: 1072TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails Tape and Reel - 1,020 / 15" reel For Bulk Packaged, Use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In) Holder for 12mm Cell-on T&R
1072TR
SMT (Auto-In) Holder for 12mm Cell-on T&R 1072TR
Part Number: 1072TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails Tape and Reel - 1,020 / 15" reel For Bulk Packaged, Use

Part Number: 1072TR

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Material: PA9T
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)

  • Auto-In design allows for vertical insertion of battery using pick and place equipment.
  • Gold plated battery contacts
  • Tin plated solder tails
  • Tape and Reel - 1,020 / 15" reel
  • For Bulk Packaged, Use
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1072DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1072DKR-ND
Battery Holders, Clips, Contacts 36-1072DKR-ND
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1072TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1072TR-ND
Battery Holders, Clips, Contacts 36-1072TR-ND
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1072CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1072CT-ND
Battery Holders, Clips, Contacts 36-1072CT-ND
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1072TR 36-1072DKR-ND
Product Name SMT (Auto-In) Holder for 12mm Cell-on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PA9T
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Dual AA Battery Holder w/ solder lugs - 1114 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
3 AA Cell Holder, PC - 2464 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers