Keystone Electronics Corp. 9V Cell Densi-Pak Holder 245

Description
Part Number: 245 # of Cells: 1 Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote
Description
Part Number: 245 # of Cells: 1 Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DenSi-Pak® 9 Volt Battery Holder, part number 245, is a single-cell holder designed to secure a 9 Volt battery with wire leads for connection. It features an ABS plastic body and brass contacts with nickel plating for low resistance. The wire leads are #26 AWG, tinned and stripped, complying with UL/CSA 1007 standards. The holder allows flexible positioning and includes a snap-on cover to prevent shorting. Dimensions include a length of 2.700 inches (69.0 mm) and a height of 1.300 inches (33.0 mm).

Datasheet Summary
Powered by GS/AI

The DenSi-Pak® 9 Volt Battery Holder, part number 245, is a single-cell holder designed to secure a 9 Volt battery with wire leads for connection. It features an ABS plastic body and brass contacts with nickel plating for low resistance. The wire leads are #26 AWG, tinned and stripped, complying with UL/CSA 1007 standards. The holder allows flexible positioning and includes a snap-on cover to prevent shorting. Dimensions include a length of 2.700 inches (69.0 mm) and a height of 1.300 inches (33.0 mm).

Suppliers

Company
Product
Description
Supplier Links
9V Cell Densi-Pak Holder - 245 - Keystone Electronics Corp.
New Hyde Park, NY, USA
9V Cell Densi-Pak Holder
245
9V Cell Densi-Pak Holder 245
Part Number: 245 # of Cells: 1 Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 245

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-245-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-245-ND
Battery Holders, Clips, Contacts 36-245-ND
Battery Holder (Covered) 9V 1 Cell Wire Leads

Battery Holder (Covered) 9V 1 Cell Wire Leads

Buy Now Datasheet
Densi-Pak Battery Holder, Wire Lead; Battery Sizes Accepted Keystone - 40AH2128 - Newark, An Avnet Company
Chicago, IL, United States
Densi-Pak Battery Holder, Wire Lead; Battery Sizes Accepted Keystone
40AH2128
Densi-Pak Battery Holder, Wire Lead; Battery Sizes Accepted Keystone 40AH2128
DENSI-PAK BATTERY HOLDER, WIRE LEAD; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:24 Series

DENSI-PAK BATTERY HOLDER, WIRE LEAD; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:24 Series

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 245 36-245-ND 40AH2128
Product Name 9V Cell Densi-Pak Holder Battery Holders, Clips, Contacts Densi-Pak Battery Holder, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

1 N or 12V Cell Holder with PC connector - 2471CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Locking Holder for CR1632 on T&R - 2896TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers