Keystone Electronics Corp. THM Top Loading Holder for (1) 2450 Cell 1053

Description
Part Number: 1053 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Top Loading for easy battery install and removal
Request a Quote
Description
Part Number: 1053 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Top Loading for easy battery install and removal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1053 is a thru-hole mount coin cell holder designed for one CR2450 battery, featuring a top-loading design for easy battery insertion and replacement without tools. The base is constructed from PBT with a UL 94V-0 rating, and the contacts are made of .008 inch phosphor bronze with nickel plating. It operates within a temperature range of -60°F to +293°F (-51°C to +145°C). The holder has a negative terminal inside diameter of .974 inches (24.8 mm) and includes two plated through-hole leads for secure PCB mounting. The design enables finger-pressure battery release and is suitable for automated assembly.

Datasheet Summary
Powered by GS/AI

The 1053 is a thru-hole mount coin cell holder designed for one CR2450 battery, featuring a top-loading design for easy battery insertion and replacement without tools. The base is constructed from PBT with a UL 94V-0 rating, and the contacts are made of .008 inch phosphor bronze with nickel plating. It operates within a temperature range of -60°F to +293°F (-51°C to +145°C). The holder has a negative terminal inside diameter of .974 inches (24.8 mm) and includes two plated through-hole leads for secure PCB mounting. The design enables finger-pressure battery release and is suitable for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Top Loading Holder for (1) 2450 Cell
1053
THM Top Loading Holder for (1) 2450 Cell 1053
Part Number: 1053 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Top Loading for easy battery install and removal

Part Number: 1053

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Top Loading for easy battery install and removal
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1053-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1053-ND
Battery Holders, Clips, Contacts 36-1053-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1053 36-1053-ND
Product Name THM Top Loading Holder for (1) 2450 Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1017-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers