Keystone Electronics Corp. SMT Holder for Dual 18350 Batteries 1098

Description
Part Number: 1098 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote
Description
Part Number: 1098 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount holder for two 18350 lithium-ion or alkaline batteries, with a high temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with tin-nickel plating. The holder accommodates cells with or without built-in PCB protection circuits, features clear polarity marking, and is designed for reflow soldering. Physical dimensions include 1.778 [45.2] mm in length, 1.566 [39.8] mm in width, and 1.378 [35.0] mm in height, with a mounting pitch of 1.200 [30.5] mm and two pad locations for surface mounting. Operating temperature range is -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

Surface mount holder for two 18350 lithium-ion or alkaline batteries, with a high temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with tin-nickel plating. The holder accommodates cells with or without built-in PCB protection circuits, features clear polarity marking, and is designed for reflow soldering. Physical dimensions include 1.778 [45.2] mm in length, 1.566 [39.8] mm in width, and 1.378 [35.0] mm in height, with a mounting pitch of 1.200 [30.5] mm and two pad locations for surface mounting. Operating temperature range is -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for Dual 18350 Batteries
1098
SMT Holder for Dual 18350 Batteries 1098
Part Number: 1098 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1098

  • # of Cells: 2
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1098-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1098-ND
Battery Holders, Clips, Contacts 36-1098-ND
Battery Holder (Open) 18350 2 Cell SMD (SMT) Tab

Battery Holder (Open) 18350 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Smt Dual Battery Holder For (2) 18350 Batteries / Tray Keystone - 58Y6402 - Newark, An Avnet Company
Chicago, IL, United States
Smt Dual Battery Holder For (2) 18350 Batteries / Tray Keystone
58Y6402
Smt Dual Battery Holder For (2) 18350 Batteries / Tray Keystone 58Y6402
SMT DUAL BATTERY HOLDER FOR (2) 18350 BATTERIES / Tray

SMT DUAL BATTERY HOLDER FOR (2) 18350 BATTERIES / Tray

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1098 36-1098-ND 58Y6402
Product Name SMT Holder for Dual 18350 Batteries Battery Holders, Clips, Contacts Smt Dual Battery Holder For (2) 18350 Batteries / Tray Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Battery Holder, NEDA 210 - 184 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
2 suppliers
Cover, Retainer; 2/3 A; 0.720 in.; 1; PBT - 70182089 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers