Keystone Electronics Corp. SMT Holder for ML414 Coin Cell 2994

Description
Part Number: 2994 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 2994 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for ML414 Coin Cell
2994
SMT Holder for ML414 Coin Cell 2994
Part Number: 2994 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 2994

  • # of Cells: 1
  • Battery Reference: ML414
  • Cell Size: 4.8mm Coin Cell
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2994-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2994-ND
Battery Holders, Clips, Contacts 36-2994-ND
Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 4.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2994 36-2994-ND
Product Name SMT Holder for ML414 Coin Cell Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1062TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers