Keystone Electronics Corp. SMT Holder for 12mm Cell-Tin Nickel Plate 3000

Description
Part Number: 3000 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN
Request a Quote
Description
Part Number: 3000 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer for 12mm batteries, including CR1216, BR1220, and CL1225, with tin-nickel plating and phosphor bronze contact material. Mounts on PCB with solder tails located outside the retainer for visual inspection. Designed for reflow soldering and compatible with vacuum and mechanical pick-and-place assembly. Tape and reel packaging conforms to ANSI/EIA-481 standards with 32mm width, 16mm pitch, and 1000 units per reel. Height is 0.125 inch (3.2 mm), making it suitable for compact applications.

Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer for 12mm batteries, including CR1216, BR1220, and CL1225, with tin-nickel plating and phosphor bronze contact material. Mounts on PCB with solder tails located outside the retainer for visual inspection. Designed for reflow soldering and compatible with vacuum and mechanical pick-and-place assembly. Tape and reel packaging conforms to ANSI/EIA-481 standards with 32mm width, 16mm pitch, and 1000 units per reel. Height is 0.125 inch (3.2 mm), making it suitable for compact applications.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 12mm Cell-Tin Nickel Plate
3000
SMT Holder for 12mm Cell-Tin Nickel Plate 3000
Part Number: 3000 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN

Part Number: 3000

  • # of Cells: 1
  • Battery Reference: 1216, 1220, 1225
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • For Tape & Reel Packaged product, request PN
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3000-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3000-ND
Battery Holders, Clips, Contacts 36-3000-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
 - 2197926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR1216, CR1220 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 12mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact
For Battery Size = CR1216, CR1220
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 12mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3000 36-3000-ND 2197926
Product Name SMT Holder for 12mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer Coin Cell Holder; Contact
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-211-C-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 2450Cell - 1052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers