Keystone Electronics Corp. 1 D Cell Holder, PC 2226

Description
Part Number: 2226 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2226 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 D Cell Holder, PC
2226
1 D Cell Holder, PC 2226
Part Number: 2226 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: THM Type: Holder

Part Number: 2226

  • # of Cells: 1
  • Cell Size: D
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2226-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2226-ND
Battery Holders, Clips, Contacts 36-2226-ND
Battery Holder (Open) D 1 Cell PC Pin

Battery Holder (Open) D 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 99H6311 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
99H6311
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 99H6311
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2226 36-2226-ND 99H6311
Product Name 1 D Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 1 AA Cell-All Contacts Insulated - 2139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 2430 Cell-Tin Nickel Plate - 3007 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
THM Dual Holder for 20700 & 21700 Cell w/ coil spring - 1123 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-109-3-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details