Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) 1083

Description
Part Number: 1083 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1083 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, 23mm Cell, Surface Mount (part number 25T0397) is designed to accommodate a single 23mm coin cell battery. It features a rugged construction with a lightweight design, ensuring durability and reliability in various applications. The holder has clearly marked polarity for easy installation and is compatible with both vacuum and mechanical pick-and-place assembly systems. This product is constructed with a PBT base rated UL 94V-0 and utilizes spring steel contacts with a tin-nickel plating, providing good conductivity and resistance to corrosion. It operates effectively within a temperature range of -60°F to +293°F (-50°C to +145°C). The holder is suitable for wave soldering and reflow operations, making it versatile for different manufacturing processes. Additionally, it is available on tape and reel for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Battery Holder, 23mm Cell, Surface Mount (part number 25T0397) is designed to accommodate a single 23mm coin cell battery. It features a rugged construction with a lightweight design, ensuring durability and reliability in various applications. The holder has clearly marked polarity for easy installation and is compatible with both vacuum and mechanical pick-and-place assembly systems. This product is constructed with a PBT base rated UL 94V-0 and utilizes spring steel contacts with a tin-nickel plating, providing good conductivity and resistance to corrosion. It operates effectively within a temperature range of -60°F to +293°F (-50°C to +145°C). The holder is suitable for wave soldering and reflow operations, making it versatile for different manufacturing processes. Additionally, it is available on tape and reel for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate)
1083
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) 1083
Part Number: 1083 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1083

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1083-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1083-ND
Battery Holders, Clips, Contacts 36-1083-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0397 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0397
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0397
BATTERY HOLDER, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1083 36-1083-ND 25T0397
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) Battery Holders, Clips, Contacts Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, PC - 2223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
6 C Cell Holder, Solder Lug - 197 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
1 AA Cell Holder with PC connector - 2461CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2354 Cell-Tin Nickel Plate - 3010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers