Keystone Electronics Corp. 3 AA Cell Densi-Pak Battery Holder with PC Connector 2487CN

Description
Part Number: 2487CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2487CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Densi-Pak Battery Holder with PC Connector - 2487CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Densi-Pak Battery Holder with PC Connector
2487CN
3 AA Cell Densi-Pak Battery Holder with PC Connector 2487CN
Part Number: 2487CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2487CN

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2487CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2487CN-ND
Battery Holders, Clips, Contacts 36-2487CN-ND
Battery Holder (Covered) AA 3 Cell Wire Leads with Connector

Battery Holder (Covered) AA 3 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4545 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4545
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4545
BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2487CN 36-2487CN-ND 24AC4545
Product Name 3 AA Cell Densi-Pak Battery Holder with PC Connector Battery Holders, Clips, Contacts Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Cover, Retainer; 2/3 A; 0.720 in.; 1; PBT - 70182089 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers