Keystone Electronics Corp. Dual Compact Multi-Purpose Coin Cell Power Pack 1092

Description
Part Number: 1092 # of Cells: 2 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation
Request a Quote Datasheet
Description
Part Number: 1092 # of Cells: 2 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Compact Multi-Purpose Coin Cell Power Pack - 1092 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual Compact Multi-Purpose Coin Cell Power Pack
1092
Dual Compact Multi-Purpose Coin Cell Power Pack 1092
Part Number: 1092 # of Cells: 2 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation

Part Number: 1092

  • # of Cells: 2
  • Battery Reference: 2032
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Supplied with On / Off toggle switch
  • Polarized to protect circuitry against improper battery installation
Buy Now
Battery Holders, Clips, Contacts - 36-1092-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1092-ND
Battery Holders, Clips, Contacts 36-1092-ND
"Battery Holder (Covered) Coin, 20.0mm 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) Coin, 20.0mm 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1092 36-1092-ND
Product Name Dual Compact Multi-Purpose Coin Cell Power Pack Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers