Keystone Electronics Corp. 5.8mm Cell Retainer, SMT 2986

Description
Part Number: 2986 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and reel packing use P/N:
Request a Quote Datasheet
Description
Part Number: 2986 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and reel packing use P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8mm Cell Retainer, SMT - 2986 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.8mm Cell Retainer, SMT
2986
5.8mm Cell Retainer, SMT 2986
Part Number: 2986 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and reel packing use P/N:

Part Number: 2986

  • # of Cells: 1
  • Cell Size: 5.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • For Tape and reel packing use P/N:
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2986-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2986-ND
Battery Holders, Clips, Contacts 36-2986-ND
Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2986 36-2986-ND
Product Name 5.8mm Cell Retainer, SMT Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Holder, Series Connection - 146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers