Keystone Electronics Corp. SMT Holder for AA Battery 1024

Description
Part Number: 1024 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Description
Part Number: 1024 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT surface mount holder for AA batteries, featuring a high-temperature nylon housing rated UL 94V-0 and gold-plated phosphor bronze contacts for low contact resistance and solderability. The holder measures 2.711 inches in length, 0.612 inches in width, and 0.603 inches in base height, with a mounting footprint of 2.359 inches in overall length and 0.265 inch in gap height. Designed for vacuum pick-and-place assembly, it supports reflow soldering and operates from -51°C to +145°C. Supplied in trays of 50 pieces.

Datasheet Summary
Powered by GS/AI

SMT surface mount holder for AA batteries, featuring a high-temperature nylon housing rated UL 94V-0 and gold-plated phosphor bronze contacts for low contact resistance and solderability. The holder measures 2.711 inches in length, 0.612 inches in width, and 0.603 inches in base height, with a mounting footprint of 2.359 inches in overall length and 0.265 inch in gap height. Designed for vacuum pick-and-place assembly, it supports reflow soldering and operates from -51°C to +145°C. Supplied in trays of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for AA Battery
1024
SMT Holder for AA Battery 1024
Part Number: 1024 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1024

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1024-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1024-ND
Battery Holders, Clips, Contacts 36-1024-ND
Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Holder; Battery Holder,AA Low Profile SMT - 70182265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Holder; Battery Holder,AA Low Profile SMT
70182265
Holder; Battery Holder,AA Low Profile SMT 70182265
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder, Aa Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0389 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0389
Battery Holder, Aa Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0389
BATTERY HOLDER, AA CELL, SURFACE MT; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AA Batteries & Mfg. Part No. 1024C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER, AA CELL, SURFACE MT; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AA Batteries & Mfg. Part No. 1024C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1024 36-1024-ND 70182265 25T0389
Product Name SMT Holder for AA Battery Battery Holders, Clips, Contacts Holder; Battery Holder,AA Low Profile SMT Battery Holder, Aa Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon- High Temp UL 94 V-0 Polypropylene
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1082 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch - 2490SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details