Keystone Electronics Corp. M3 Pan Head Machine Screw, 12.00L 29344

Description
Part Number: 29344 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M3
Request a Quote Datasheet
Description
Part Number: 29344 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head Machine Screw, 12.00L - 29344 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head Machine Screw, 12.00L
29344
M3 Pan Head Machine Screw, 12.00L 29344
Part Number: 29344 Drive: Slotted Length: 12mm .472] Material: Nylon Thread: M3

Part Number: 29344

  • Drive: Slotted
  • Length: 12mm .472]
  • Material: Nylon
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29344-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29344-ND
Machine Screw 36-29344-ND
M3 Pan Head Machine Screw Slotted Drive Nylon

M3 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29344 36-29344-ND
Product Name M3 Pan Head Machine Screw, 12.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
M3 Binding Head Screw, -7 Yellow - 9191-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details