Keystone Electronics Corp. Binding Head Screw 9433

Description
Part Number: 9433 Length: .187 [4.74] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9433 Length: .187 [4.74] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with binding head, nylon 6/6 material, 6-32 thread, and a length of 0.187 inch (4.7 mm). The head is painted for color identification, while maintaining reliable electrical contact with the terminal.

Datasheet Summary
Powered by GS/AI

Machine screw with binding head, nylon 6/6 material, 6-32 thread, and a length of 0.187 inch (4.7 mm). The head is painted for color identification, while maintaining reliable electrical contact with the terminal.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9433 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9433
Binding Head Screw 9433
Part Number: 9433 Length: .187 [4.74] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9433

  • Length: .187 [4.74]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9433-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9433-ND
Machine Screw 36-9433-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9433 36-9433-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

6-32 Binding Head Screw, -4 White - 9190-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Shoulder Screw - 36-8702-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
6-32 Binding Head Screw, -6 Green - 9190-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
M4 Pan Head Machine Screw, 25.00L - 29328 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers