Keystone Electronics Corp. Slotted Head Shoulder Screw 2430

Description
Part Number: 2430 D Diameter: .156 (4.0) Drive: Slotted Length: .750 [19.1] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2430 D Diameter: .156 (4.0) Drive: Slotted Length: .750 [19.1] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Shoulder Screw - 2430 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Head Shoulder Screw
2430
Slotted Head Shoulder Screw 2430
Part Number: 2430 D Diameter: .156 (4.0) Drive: Slotted Length: .750 [19.1] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw

Part Number: 2430

  • D Diameter: .156 (4.0)
  • Drive: Slotted
  • Length: .750 [19.1]
  • Material: Stainless Steel
  • Thread: 6-32

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2430-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2430-ND
Shoulder Screw 36-2430-ND
#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2430 36-2430-ND
Product Name Slotted Head Shoulder Screw Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Shoulder Screw - 36-2417-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Socket Shoulder Screw 6-32 Thread - 2447 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Pan Head Screw - 9336 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers