Keystone Electronics Corp. M2.5 Pan Head Machine Screw, 16.00L 29336

Description
Part Number: 29336 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M2.5
Request a Quote Datasheet
Description
Part Number: 29336 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2.5 Pan Head Machine Screw, 16.00L - 29336 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M2.5 Pan Head Machine Screw, 16.00L
29336
M2.5 Pan Head Machine Screw, 16.00L 29336
Part Number: 29336 Drive: Slotted Length: 16mm [.630] Material: Nylon Thread: M2.5

Part Number: 29336

  • Drive: Slotted
  • Length: 16mm [.630]
  • Material: Nylon
  • Thread: M2.5
Buy Now Datasheet
Machine Screw - 36-29336-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29336-ND
Machine Screw 36-29336-ND
M2.5x0.45 Pan Head Machine Screw Slotted Drive Nylon

M2.5x0.45 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29336 36-29336-ND
Product Name M2.5 Pan Head Machine Screw, 16.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
Shoulder Screw - 36-8707-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
#6Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
M2.5 Pan Head Screw, 16.0 L - 29306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers