Keystone Electronics Corp. Socket Shoulder Screw 4-40 Thread 2443

Description
Part Number: 2443 D Diameter: .125 (3.2) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2443 D Diameter: .125 (3.2) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 4-40 Thread - 2443 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 4-40 Thread
2443
Socket Shoulder Screw 4-40 Thread 2443
Part Number: 2443 D Diameter: .125 (3.2) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw

Part Number: 2443

  • D Diameter: .125 (3.2)
  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 4-40

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2443-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2443-ND
Shoulder Screw 36-2443-ND
#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2443 36-2443-ND
Product Name Socket Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Shoulder Screw - 36-2418-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details