Keystone Electronics Corp. M2.5 Pan Head Machine Screw, 4.00L 29330

Description
Part Number: 29330 Length: 4mm [.157] Material: Nylon Thread: M2.5
Request a Quote Datasheet
Description
Part Number: 29330 Length: 4mm [.157] Material: Nylon Thread: M2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2.5 Pan Head Machine Screw, 4.00L - 29330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M2.5 Pan Head Machine Screw, 4.00L
29330
M2.5 Pan Head Machine Screw, 4.00L 29330
Part Number: 29330 Length: 4mm [.157] Material: Nylon Thread: M2.5

Part Number: 29330

  • Length: 4mm [.157]
  • Material: Nylon
  • Thread: M2.5
Buy Now Datasheet
Machine Screw - 36-29330-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29330-ND
Machine Screw 36-29330-ND
M2.5x0.45 Pan Head Machine Screw Slotted Drive Nylon

M2.5x0.45 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29330 36-29330-ND
Product Name M2.5 Pan Head Machine Screw, 4.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw-slotted, Black Ox-.250
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details
Binding Head Screw, 6-32, White - 8190-4 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers