Keystone Electronics Corp. Slotted Head Shoulder Screw 2429

Description
Part Number: 2429 D Diameter: .156 (4.0) Drive: Slotted Length: .625 [15.9] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2429 D Diameter: .156 (4.0) Drive: Slotted Length: .625 [15.9] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Shoulder Screw - 2429 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Head Shoulder Screw
2429
Slotted Head Shoulder Screw 2429
Part Number: 2429 D Diameter: .156 (4.0) Drive: Slotted Length: .625 [15.9] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw

Part Number: 2429

  • D Diameter: .156 (4.0)
  • Drive: Slotted
  • Length: .625 [15.9]
  • Material: Stainless Steel
  • Thread: 6-32

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2429-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2429-ND
Shoulder Screw 36-2429-ND
#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2429 36-2429-ND
Product Name Slotted Head Shoulder Screw Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Yellow w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Slotted Shoulder Screw 8-32 Thread - 2433 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Slotted Jack Screw-Yellow,.625
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details