Keystone Electronics Corp. Socket Shoulder Screw 4-40 Thread 2441

Description
Part Number: 2441 D Diameter: .125 (3.2) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2441 D Diameter: .125 (3.2) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 4-40 Thread - 2441 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 4-40 Thread
2441
Socket Shoulder Screw 4-40 Thread 2441
Part Number: 2441 D Diameter: .125 (3.2) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 4-40 490-Socket Head Screw

Part Number: 2441

  • D Diameter: .125 (3.2)
  • Drive: Socket
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Thread: 4-40

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2441-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2441-ND
Shoulder Screw 36-2441-ND
#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2441 36-2441-ND
Product Name Socket Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Pan Head Screw - 9336 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw-slotted, Black Ox-.250
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details