Keystone Electronics Corp. Binding Head Screw 9401

Description
Part Number: 9401 Length: .375 [9.5] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9401 Length: .375 [9.5] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with a binding head, 4-40 thread, and a length of 0.375 inches (9.5 mm), manufactured from steel. The head is designed for secure terminal connections and is typically used in electrical applications requiring reliable clamping. The part is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Machine screw with a binding head, 4-40 thread, and a length of 0.375 inches (9.5 mm), manufactured from steel. The head is designed for secure terminal connections and is typically used in electrical applications requiring reliable clamping. The part is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9401
Binding Head Screw 9401
Part Number: 9401 Length: .375 [9.5] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9401

  • Length: .375 [9.5]
  • Material: Steel
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9401-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9401-ND
Machine Screw 36-9401-ND
#4-40 Binding Head Machine Screw Slotted Drive Steel

#4-40 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9401 36-9401-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M4 Pan Head Machine Screw, 25.00L - 29328 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Flat Head Screw - 9524 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
#10Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers