Keystone Electronics Corp. M3 Pan Head screw, 6.0 L 29311

Description
Part Number: 29311 Length: 6mm [2.36] Material: Steel Thread: M3
Request a Quote Datasheet
Description
Part Number: 29311 Length: 6mm [2.36] Material: Steel Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head screw, 6.0 L - 29311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head screw, 6.0 L
29311
M3 Pan Head screw, 6.0 L 29311
Part Number: 29311 Length: 6mm [2.36] Material: Steel Thread: M3

Part Number: 29311

  • Length: 6mm [2.36]
  • Material: Steel
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29311-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29311-ND
Machine Screw 36-29311-ND
M3 Pan Head Machine Screw Slotted Drive Steel

M3 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29311 36-29311-ND
Product Name M3 Pan Head screw, 6.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.2362 inch (6 mm)
Metric M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Pan Head Screw - 9330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details