Keystone Electronics Corp. Pan Head Screw 9313

Description
Part Number: 9313 Length: 1.250 [31.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9313 Length: 1.250 [31.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9313 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9313
Pan Head Screw 9313
Part Number: 9313 Length: 1.250 [31.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9313

  • Length: 1.250 [31.8]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9313-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9313-ND
Machine Screw 36-9313-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9313 36-9313-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-8708-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Flat Head Screw - 9520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Shoulder Screw - 36-2417-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details