Keystone Electronics Corp. Junior 9V stud with crimp lug 263

Description
Part Number: 263 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For Standard 9V batteries For Terminal with 6" wire lead use
Request a Quote Datasheet
Description
Part Number: 263 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For Standard 9V batteries For Terminal with 6" wire lead use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junior 9V stud with crimp lug - 263 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Junior 9V stud with crimp lug
263
Junior 9V stud with crimp lug 263
Part Number: 263 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For Standard 9V batteries For Terminal with 6" wire lead use

Part Number: 263

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Crimp
  • Type: Contact
  • For Standard 9V batteries
  • For Terminal with 6" wire lead use
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 263
Product Name Junior 9V stud with crimp lug
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Leaf Spring Contact - 5209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Coil Spring Contact, Dual AA Cell -Right - 297 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers