Keystone Electronics Corp. Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone 3034

Description
BATTERY CONTACT, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATTERY CONTACT, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 06W4572 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
06W4572
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone 06W4572
BATTERY CONTACT, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 06W4572
Product Name Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Electroplating Anodes -  - Indium Corporation
Indium Corporation
Specs
Type Anode / Anode Material
Shape / Form Bar Stock; Blank / Block
View Details