KEYSTONE ELECTRONICS CORP.
5210 -- BATTERY CONTACT W/ TAB,2 CELL (LEFT)
Keystone Electronics Corp.
Battery Contact w/ Tab,2 Cell (Left)
5210
Description
Part Number: 5210
# of Cells: 2
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: AA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
Mating Right Hand Dual Contact:
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5210
# of Cells: 2
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: AA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
Mating Right Hand Dual Contact:
Request a Quote
Email Supplier
Datasheet
Suppliers
Battery Contact w/ Tab,2 Cell (Left)
5210
Part Number: 5210
# of Cells: 2
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: AA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
Mating Right Hand Dual Contact:
Part Number: 5210
- # of Cells: 2
- Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
- Cell Size: AA
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
- Mating Button Contact:
- Mating Spring Contact:
- Mating Right Hand Dual Contact:
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5210 |
|
Product Name
|
Battery Contact w/ Tab,2 Cell (Left) |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details