KEYSTONE ELECTRONICS CORP.
1277 -- .250" TAB MATTE TIN PLATE
Keystone Electronics Corp.
.250" Tab Matte Tin Plate
1277
Description
Part Number: 1277
Finish/Plating: Matte Tin
Material: Brass
Mounting: Rivet
Orientation: 90 Degree
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
MALE QUICK FIT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1277
Finish/Plating: Matte Tin
Material: Brass
Mounting: Rivet
Orientation: 90 Degree
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
MALE QUICK FIT
Request a Quote
Email Supplier
Suppliers
.250" Tab Matte Tin Plate
1277
Part Number: 1277
Finish/Plating: Matte Tin
Material: Brass
Mounting: Rivet
Orientation: 90 Degree
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
MALE QUICK FIT
Part Number: 1277
- Finish/Plating: Matte Tin
- Material: Brass
- Mounting: Rivet
- Orientation: 90 Degree
- Tab Size: .250 [6.4] x .032 [.81]
- Terminal Type: Quick-Fit
MALE QUICK FIT
Buy Now
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
1277 |
|
Product Name
|
.250" Tab Matte Tin Plate |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details