KEYSTONE ELECTRONICS CORP.
243 -- COIL BATTERY CONTACT, NEGATIVE
Keystone Electronics Corp.
Coil Battery Contact, Negative
243
Description
Part Number: 243
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Positive Contact:
Mating Dual AA Contact:
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 243
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Positive Contact:
Mating Dual AA Contact:
Request a Quote
Email Supplier
Datasheet
Suppliers
Coil Battery Contact, Negative
243
Part Number: 243
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Positive Contact:
Mating Dual AA Contact:
Part Number: 243
- # of Cells: 1
- Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
- Cell Size: A, AA, CR2
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
- Mating Positive Contact:
- Mating Dual AA Contact:
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
243 |
|
Product Name
|
Coil Battery Contact, Negative |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details