Keystone Electronics Corp. "A", 17mm - 19mm Dia. Battery Clip, SMT,T&R 254TR

Description
Part Number: 254TR Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Type: Clip Available in Bulk P/N
Request a Quote Datasheet
Description
Part Number: 254TR Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Type: Clip Available in Bulk P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
"A", 17mm - 19mm Dia. Battery Clip, SMT,T&R
254TR
"A", 17mm - 19mm Dia. Battery Clip, SMT,T&R 254TR
Part Number: 254TR Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 75 / 13" reel Type: Clip Available in Bulk P/N

Part Number: 254TR

  • Cell Size: 18650, 18350, 17350, CR123A, 2/3A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 75 / 13" reel
  • Type: Clip
  • Available in Bulk P/N
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-254DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-254DKR-ND
Battery Holders, Clips, Contacts 36-254DKR-ND
Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-254CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-254CT-ND
Battery Holders, Clips, Contacts 36-254CT-ND
Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-254TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-254TR-ND
Battery Holders, Clips, Contacts 36-254TR-ND
Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 254TR 36-254DKR-ND
Product Name "A", 17mm - 19mm Dia. Battery Clip, SMT,T&R Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-238-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2 C Cells- Solder Lugs - 2174 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers