Keystone Electronics Corp. Vinyl 9 Volt T Style Strap-8" Leads 237

Description
Part Number: 237 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 237 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl 9 Volt T Style Strap-8
New Hyde Park, NY, USA
Vinyl 9 Volt T Style Strap-8" Leads
237
Vinyl 9 Volt T Style Strap-8" Leads 237
Part Number: 237 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap

Part Number: 237

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Vinyl
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-237-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-237-ND
Battery Holders, Clips, Contacts 36-237-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 30C1545 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
30C1545
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 30C1545
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Vinyl; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Vinyl; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 237 36-237-ND 30C1545
Product Name Vinyl 9 Volt T Style Strap-8" Leads Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material Vinyl
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2980CT-ND - DigiKey
Specs
Type Coin Cell Holder; Retainer
Cell Capacity Single Cell
Number of Cells 1
View Details
4 D Cell Holder, Series Connection - 158 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers