Keystone Electronics Corp. THM Holder for 30mm Coin Cell 301

Description
Part Number: 301 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 301 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 30mm Coin Cell
301
THM Holder for 30mm Coin Cell 301
Part Number: 301 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 301

  • # of Cells: 1
  • Battery Reference: 3032
  • Cell Size: 30mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-301-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-301-ND
Battery Holders, Clips, Contacts 36-301-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 30.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 30Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0591 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 30Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
31C0591
Battery Holder, 30Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 31C0591
BATTERY HOLDER, 30MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 30mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 30MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 30mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 301 36-301-ND 31C0591
Product Name THM Holder for 30mm Coin Cell Battery Holders, Clips, Contacts Battery Holder, 30Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers