Keystone Electronics Corp. SMT (Auto-In) Holder for 12mm Cell 1072

Description
Part Number: 1072 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails For Tape & Reel version, request
Request a Quote Datasheet
Description
Part Number: 1072 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails For Tape & Reel version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In) Holder for 12mm Cell
1072
SMT (Auto-In) Holder for 12mm Cell 1072
Part Number: 1072 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: PA9T Mounting: SMT Packaging: Bulk Type: Holder Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts Tin plated solder tails For Tape & Reel version, request

Part Number: 1072

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Material: PA9T
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Holder

  • Auto-In design allows for vertical insertion of battery using pick and place equipment.
  • Gold plated battery contacts
  • Tin plated solder tails
  • For Tape & Reel version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1072-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1072-ND
Battery Holders, Clips, Contacts 36-1072-ND
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1072 36-1072-ND
Product Name SMT (Auto-In) Holder for 12mm Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PA9T
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Vertical/Slimline) Holder for (1) 2450 Cell - 1068 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
For 9 Volt Cells-With Polarity washer - 203-P - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers