Keystone Electronics Corp. Battery Holders, Clips, Contacts 2981

Description
Battery Cell SMD (SMT) Tab
Request a Quote Datasheet
Description
Battery Cell SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2981-ND
Battery Holders, Clips, Contacts 36-2981-ND
Battery Cell SMD (SMT) Tab

Battery Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Neg Contact, 6.4Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone - 25T0407 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Neg Contact, 6.4Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone
25T0407
Coin Cell Neg Contact, 6.4Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone 25T0407
COIN CELL NEG CONTACT, 6.4MM DIAMETER, SURFACE MT; Battery Sizes Accepted:Coin Cell - 6.4mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Contact; Battery Terminals:SMD; Contact Material:Brass RoHS Compliant: Yes

COIN CELL NEG CONTACT, 6.4MM DIAMETER, SURFACE MT; Battery Sizes Accepted:Coin Cell - 6.4mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Contact; Battery Terminals:SMD; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-2981-ND 25T0407
Product Name Battery Holders, Clips, Contacts Coin Cell Neg Contact, 6.4Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Holders, Clips, Contacts - 36-291-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers