Keystone Electronics Corp. Titanium SHCS M6 x 20mm Long 25063

Description
Part Number: 25063 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25063 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M6 x 20mm Long
25063
Titanium SHCS M6 x 20mm Long 25063
Part Number: 25063 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M6 Manufactured per DIN 912

Part Number: 25063

  • Drive: Socket
  • Length: 20mm [.787]
  • Material: Titanium - Grade 2
  • Thread: M6
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25063-ND - DigiKey
Thief River Falls, MN, United States
M6x1 Cheese Head Bolt Hex Drive Titanium

M6x1 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25063 36-25063-ND
Product Name Titanium SHCS M6 x 20mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Binding Head Screw - 9456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers