Keystone Electronics Corp. M4 Binding Head Screw, -4 White 9192-4

Description
Part Number: 9192-4 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9192-4 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Binding Head Screw, -4 White - 9192-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Binding Head Screw, -4 White
9192-4
M4 Binding Head Screw, -4 White 9192-4
Part Number: 9192-4 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine

Part Number: 9192-4

  • Color: Yellow
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: M4
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9192-4-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9192-4-ND
Machine Screw 36-9192-4-ND
M4x0.7 Binding Head Machine Screw Combination Drive Brass

M4x0.7 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9192-4 36-9192-4-ND
Product Name M4 Binding Head Screw, -4 White Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Machine Screw, 6.00L - 29331 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
6-32 Binding Head Screw, -4 White - 9190-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details
#4Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers