Keystone Electronics Corp. Titanium SHCS 6-32 x .250 Long 21604

Description
Part Number: 21604 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21604 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 6-32 x .250 Long
21604
Titanium SHCS 6-32 x .250 Long 21604
Part Number: 21604 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18

Part Number: 21604

  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Titanium - Grade 2
  • Thread: 6-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21604-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Cheese Head Bolt Hex Drive Titanium

#6-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21604 36-21604-ND
Product Name Titanium SHCS 6-32 x .250 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers