Keystone Electronics Corp. Titanium SHCS 1/4-20 x 1.125 Long 21918

Description
Part Number: 21918 Drive: Socket Length: 1.125 [28.6] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21918 Drive: Socket Length: 1.125 [28.6] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 1/4-20 x 1.125 Long
21918
Titanium SHCS 1/4-20 x 1.125 Long 21918
Part Number: 21918 Drive: Socket Length: 1.125 [28.6] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18

Part Number: 21918

  • Drive: Socket
  • Length: 1.125 [28.6]
  • Material: Titanium - Grade 2
  • Thread: 1/4-20
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21918-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21918 36-21918-ND
Product Name Titanium SHCS 1/4-20 x 1.125 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9509 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Flat Head Screw - 9539 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers