Keystone Electronics Corp. Titanium SHCS 10-32 x .625 Long 21010

Description
Part Number: 21010 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21010 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 10-32 x .625 Long - 21010 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 10-32 x .625 Long
21010
Titanium SHCS 10-32 x .625 Long 21010
Part Number: 21010 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18

Part Number: 21010

  • Drive: Socket
  • Length: .625 [15.9]
  • Material: Titanium - Grade 2
  • Thread: 10-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21010-ND - DigiKey
Thief River Falls, MN, United States
#10-32 Cheese Head Bolt Hex Drive Titanium

#10-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21010 36-21010-ND
Product Name Titanium SHCS 10-32 x .625 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 4.00L - 29330 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9506 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers