Keystone Electronics Corp. Titanium SHCS 1/4-20 x .250 Long 21904

Description
Part Number: 21904 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21904 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 1/4-20 x .250 Long
21904
Titanium SHCS 1/4-20 x .250 Long 21904
Part Number: 21904 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18

Part Number: 21904

  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Titanium - Grade 2
  • Thread: 1/4-20
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21904-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21904 36-21904-ND
Product Name Titanium SHCS 1/4-20 x .250 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Screw - 9309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Pan Head Screw - 9310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers