Keystone Electronics Corp. Saddle Washer Screw and Clip 2063

Description
Part Number: 2063 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Material: Steel Style: Panel Mounting Hardware Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 2063 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Material: Steel Style: Panel Mounting Hardware Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saddle Washer Screw and Clip - 2063 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Saddle Washer Screw and Clip
2063
Saddle Washer Screw and Clip 2063
Part Number: 2063 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Material: Steel Style: Panel Mounting Hardware Thread: 4-40

Part Number: 2063

  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Material: Steel
  • Style: Panel Mounting Hardware
  • Thread: 4-40
Buy Now Datasheet
Shoulder Screw - 36-2063-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2063-ND
Shoulder Screw 36-2063-ND
#4-40 Pan Head Shoulder Screw Slotted Drive Steel

#4-40 Pan Head Shoulder Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2063 36-2063-ND
Product Name Saddle Washer Screw and Clip Shoulder Screw
Standard Drives Slotted Slotted
Material Steel Steel
Finish Zinc Chromate Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers