Keystone Electronics Corp. M2.5 Pan Head screw, 12.0 L 29304

Description
Part Number: 29304 Length: 12mm .472] Material: Steel Thread: M2.5
Request a Quote Datasheet
Description
Part Number: 29304 Length: 12mm .472] Material: Steel Thread: M2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2.5 Pan Head screw, 12.0 L - 29304 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M2.5 Pan Head screw, 12.0 L
29304
M2.5 Pan Head screw, 12.0 L 29304
Part Number: 29304 Length: 12mm .472] Material: Steel Thread: M2.5

Part Number: 29304

  • Length: 12mm .472]
  • Material: Steel
  • Thread: M2.5
Buy Now Datasheet
Machine Screw - 36-29304-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29304-ND
Machine Screw 36-29304-ND
M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29304 36-29304-ND
Product Name M2.5 Pan Head screw, 12.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.4724 inch (12 mm)
Metric M2.5 M2.5
Unlock Full Specs
to access all available technical data

Similar Products

M3 Binding Head Screw, -4 White - 9191-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Socket Shoulder Screw 4-40 Thread - 2423 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Slotted
View Details
2 suppliers
M4 Pan Head Machine Screw, 12.00L - 29354 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details