Keystone Electronics Corp. Titanium SHCS M5 x 10mm Long 25051

Description
Part Number: 25051 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25051 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M5 x 10mm Long
25051
Titanium SHCS M5 x 10mm Long 25051
Part Number: 25051 Drive: Socket Length: 10mm [.394] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912

Part Number: 25051

  • Drive: Socket
  • Length: 10mm [.394]
  • Material: Titanium - Grade 2
  • Thread: M5
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25051-ND - DigiKey
Thief River Falls, MN, United States
M5x0.8 Cheese Head Bolt Hex Drive Titanium

M5x0.8 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25051 36-25051-ND
Product Name Titanium SHCS M5 x 10mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

#6Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Flat Head Screw - 9517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Shoulder Screw - 36-8707-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details