Keystone Electronics Corp. Slotted Jack Screw-Yellow w/ Hardware,.625" Length 7294

Description
Part Number: 7294 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet
Description
Part Number: 7294 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow w/ Hardware,.625
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow w/ Hardware,.625" Length
7294
Slotted Jack Screw-Yellow w/ Hardware,.625" Length 7294
Part Number: 7294 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware

Part Number: 7294

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: Yes
  • Length: .625 [15.9]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex & Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7294
Product Name Slotted Jack Screw-Yellow w/ Hardware,.625" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2427 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Binding Head Screw - 9416 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers