Keystone Electronics Corp. M4 Binding Head Screw, -5 Blue 9192-5

Description
Part Number: 9192-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote
Description
Part Number: 9192-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A blue-painted brass binding head machine screw with an M4 thread and a length of 0.250 in. (6.4 mm).

Datasheet Summary
Powered by GS/AI

A blue-painted brass binding head machine screw with an M4 thread and a length of 0.250 in. (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
M4 Binding Head Screw, -5 Blue - 9192-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Binding Head Screw, -5 Blue
9192-5
M4 Binding Head Screw, -5 Blue 9192-5
Part Number: 9192-5 Color: Blue Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine

Part Number: 9192-5

  • Color: Blue
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: M4
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9192-5-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9192-5-ND
Machine Screw 36-9192-5-ND
M4x0.7 Binding Head Machine Screw Combination Drive Brass

M4x0.7 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9192-5 36-9192-5-ND
Product Name M4 Binding Head Screw, -5 Blue Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
M3 Binding Head Screw, -4 White - 9191-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Unplated Binding Head Screw, M3 - 7689-1 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers