Keystone Electronics Corp. Pan Head Screw 9329

Description
Part Number: 9329 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9329 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9329 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9329
Pan Head Screw 9329
Part Number: 9329 Length: .500 [12.7] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9329

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9329-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9329-ND
Machine Screw 36-9329-ND
#4-40 Pan Head Machine Screw Slotted Drive Nylon

#4-40 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9329 36-9329-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Binding Head Screw - 9411 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Flat Head Screw - 9502 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers