Keystone Electronics Corp. Titanium SHCS M4 x30mm Long 25045

Description
Part Number: 25045 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25045 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M4 x30mm Long
25045
Titanium SHCS M4 x30mm Long 25045
Part Number: 25045 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912

Part Number: 25045

  • Drive: Socket
  • Length: 30 mm [1.181]
  • Material: Titanium - Grade 2
  • Thread: M4
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25045-ND - DigiKey
Thief River Falls, MN, United States
M4x0.7 Cheese Head Bolt Hex Drive Titanium

M4x0.7 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25045 36-25045-ND
Product Name Titanium SHCS M4 x30mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers
Flat Head Screw - 9529 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers