Keystone Electronics Corp. Socket Shoulder Screw 4-40 Thread 2442

Description
Part Number: 2442 D Diameter: .125 (3.2) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2442 D Diameter: .125 (3.2) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 4-40 Thread - 2442 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 4-40 Thread
2442
Socket Shoulder Screw 4-40 Thread 2442
Part Number: 2442 D Diameter: .125 (3.2) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw

Part Number: 2442

  • D Diameter: .125 (3.2)
  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Thread: 4-40

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2442-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2442-ND
Shoulder Screw 36-2442-ND
#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2442 36-2442-ND
Product Name Socket Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Flat Head Screw - 9517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers